The TC35096AP is a monolithic integrated circuit designed for audio signal processing, manufactured by Toshiba Semiconductor and Storage. This device is commonly utilized in various audio applications, including radio receivers, audio amplifiers, and playback devices, offering functionalities such as volume control, tone adjustment, and automatic gain control.
Applications
- Portable radio receivers
- Audio amplifiers
- Audio playback devices (e.g., tape players, CD players)
- Intercom systems
- Consumer electronics audio circuits
Features
- Low distortion audio amplification.
- Built-in volume control.
- Tone control (bass and treble adjustment).
- Automatic Gain Control (AGC) to maintain stable output levels.
- Low power consumption contributes to extended battery life in portable devices.
Benefits
- High-quality audio reproduction with minimal signal distortion.
- Simplified system design by integrating multiple audio processing functions into a single chip.
- User-adjustable audio settings for personalized listening experience.
- Consistent audio output even with varying input signal strengths.
- Extended battery life in portable applications due to efficient power usage.
Additional Details
The TC35096AP typically operates on a single power supply voltage (e.g., 5V or 9V). It offers a specific gain range for audio amplification. The device is available in a standard DIP (Dual In-line Package) or surface mount package for easy integration into circuit boards. Its harmonic distortion characteristics are carefully controlled to ensure clean audio output. The input impedance and output impedance are designed to match common audio signal levels. The device includes thermal protection circuitry to prevent damage from overheating. The component is also designed to minimize noise and interference, delivering clear and crisp audio signals. Specific pin assignments for power, ground, input, and output signals are detailed in the datasheet.