EN
  • EN
  • DE

TC35661IDBG-007(EL)

Part No TC35661IDBG-007(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Bluetooth 2.7 to 3.6V 64-Pin BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963561-TC35661IDBG-007(EL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC35661IDBG-007(EL) CAD Model

Description

The TC35661IDBG-007(EL) is a Bluetooth Low Energy (BLE) single-mode system-on-chip (SoC) from Toshiba Semiconductor and Storage. This device is designed for a variety of low-power wireless applications, providing a complete solution for Bluetooth connectivity.

Applications:

  • Wearable Devices: Used for Bluetooth connectivity in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Implemented in various IoT sensors and modules for wireless data communication.
  • Beacon Applications: Employed in beacon devices for proximity marketing and location-based services.
  • Healthcare Devices: Integrated into medical devices such as glucose monitors and heart rate sensors.
  • Remote Controls: Used in remote controls for various electronic devices.

Features:

  • Bluetooth Low Energy (BLE): Compliant with the Bluetooth 4.2 and later specifications.
  • Single-Mode Operation: Supports Bluetooth Low Energy only.
  • Integrated Microcontroller: Includes an ARM Cortex-M0 core for application processing.
  • Low Power Consumption: Designed for ultra-low power operation to maximize battery life.
  • Embedded Flash Memory: Provides on-chip flash memory for storing application code and data.
  • Various Interfaces: Supports various interfaces such as UART, SPI, and I2C.
  • Small Package Size: Available in a small package for space-constrained applications.

Benefits:

  • Low Power Consumption: Extends battery life in portable devices.
  • Complete Solution: Provides a complete solution for Bluetooth Low Energy connectivity.
  • Simplified Design: Reduces the number of external components required.
  • Small Size: Allows for integration into small form factor devices.
  • Flexible Development: Supports various interfaces for easy integration with other system components.

Additional Details:

The TC35661IDBG-007(EL)'s key specifications include operating voltage, transmit power, receive sensitivity, and current consumption. The device is typically packaged in a QFN or BGA package. The datasheet provides detailed information on the device's electrical characteristics, RF performance, and recommended operating conditions. Software development tools and SDKs are available from Toshiba to facilitate application development. (EL) likely refers to the environmental compliance and RoHS status of the device.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7304 $63.6520
12+ $10.4458 $125.3496
18+ $10.1190 $182.1420
24+ $9.7932 $235.0368
31+ $9.4664 $293.4584
41+ $8.4869 $347.9629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess