EN
  • EN
  • DE

TC4015BFN

Part No TC4015BFN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL 4-STAGE STATIC SHIFT REGISTER (WITH SERIAL INPUT/PARALLEL OUTPUT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264517-TC4015BFN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4015BFN CAD Model

Description

The TC4015BFN is a CMOS logic device from Toshiba Semiconductor and Storage, specifically a dual 4-bit static shift register. This integrated circuit is designed for various digital logic applications requiring temporary data storage and manipulation.

Applications:

  • Data buffering: Used to temporarily store data between systems operating at different speeds.
  • Serial-to-parallel conversion: Converts serial data streams into parallel data for processing.
  • Time delay circuits: Implements precise time delays for control systems and signal processing.
  • Digital control systems: Used within control systems for sequencing and data manipulation.
  • Instrumentation: Data acquisition and processing within instruments.

Features:

  • Dual 4-bit registers: Contains two independent 4-bit static shift registers.
  • Static operation: Data is retained indefinitely as long as power is supplied.
  • High noise immunity: Provides reliable operation in noisy environments.
  • Wide operating voltage range: Operates from 3V to 18V, offering flexibility in power supply design.
  • TTL compatibility: Directly compatible with TTL logic levels.
  • Clock enable control: Clock enable input allows for controlling the shifting operation.
  • Asynchronous reset: Provides an asynchronous reset input for clearing the registers.

Benefits:

  • Versatile data storage: Provides a flexible solution for temporary data storage and manipulation.
  • Reliable operation: High noise immunity and wide operating voltage range ensure robust performance.
  • Easy integration: TTL compatibility simplifies integration into existing digital systems.
  • Reduced component count: Integrates two shift registers into a single package, saving board space.
  • Simplified design: Asynchronous reset and clock enable control simplify circuit design.

Additional Details:

The TC4015BFN comes in a 16-pin DIP package. Its operating temperature range is typically -40°C to +85°C. The maximum clock frequency varies depending on the supply voltage but typically reaches several MHz at higher voltages. The shift registers are edge-triggered, meaning data is shifted on the rising edge of the clock pulse. The asynchronous reset input clears all bits in the register regardless of the clock signal.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess