EN
  • EN
  • DE

TC4503BP

Part No TC4503BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356565-TC4503BP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4503BP CAD Model

Description

The TC4503BP is a CMOS Quad Bilateral Switch manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed for switching both analog and digital signals and offers a wide range of applications due to its versatile characteristics.

Applications

  • Analog signal selection and routing
  • Digital signal multiplexing and demultiplexing
  • Sample-and-hold circuits
  • Logic level translation
  • Audio and video signal switching
  • Data acquisition systems
  • Automatic test equipment (ATE)

Features

  • Quad Bilateral Switches: Incorporates four independent switches in a single package, simplifying circuit design.
  • Low On-Resistance: Reduces signal attenuation when the switch is closed, preserving signal integrity.
  • High Off-Resistance: Provides excellent isolation between channels when the switch is open, minimizing crosstalk.
  • Wide Operating Voltage Range: Typically operates from 3V to 18V, allowing for flexible application in various systems.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered and energy-efficient applications.
  • CMOS Technology: Offers high input impedance and low output impedance, enabling compatibility with a wide range of circuits.

Benefits

  • Enhanced Signal Integrity: Low on-resistance ensures minimal signal distortion, maintaining signal quality.
  • Improved Channel Isolation: High off-resistance reduces interference and crosstalk between channels.
  • Versatile Application: Suitable for both analog and digital signal switching, providing flexibility in circuit design.
  • Reduced Power Consumption: Low power dissipation extends battery life and reduces heat generation.
  • Simplified Design: Integrating four switches in a single package reduces component count and simplifies PCB layout.

Additional Details

The TC4503BP is commonly available in DIP (Dual In-line Package) and SOIC packages, making it easy to prototype and integrate into existing circuits. Detailed electrical characteristics, timing diagrams, and application notes are available in the product datasheet. Understanding and adhering to the datasheet specifications is essential for proper utilization of this component.

You May Also Be Interested in

Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Texas Instruments
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Pulse
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess