EN
  • EN
  • DE

TC4526BP

Part No TC4526BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356581-TC4526BP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4526BP CAD Model

Description

The TC4526BP is a CMOS Programmable Down Counter manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed to count down from a preset value to zero. The initial value is loaded into the counter via programming inputs, and the counter decrements on each clock pulse. When the counter reaches zero, an output signal is generated. It's utilized in timing applications, control systems, and frequency synthesis where precise countdown functionality is needed.

Applications

  • Timers: Generating accurate time delays.
  • Control Systems: Implementing sequential control logic.
  • Frequency Synthesis: Creating precise frequencies by dividing a reference frequency.
  • Industrial Automation: Used in automated processes requiring precise timing and counting.
  • Robotics: Employed in robotic systems for motion control and sequencing.

Features

  • Programmable Down Counter: Allows for programming the initial count value.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Typically operates from 3V to 18V.
  • Zero Detect Output: Generates an output signal when the counter reaches zero.
  • Synchronous Operation: Counts down synchronously with the clock input.

Benefits

  • Precise Timing Control: Provides accurate and reliable timing control.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Flexible Counting: Allows for programming the initial count value for versatile timing.
  • Simplified Circuit Design: Reduces the complexity of timing and control circuits.
  • Reliable Operation: Provides consistent and dependable performance.

Additional Details

The TC4526BP typically comes in a 16-pin DIP (Dual In-Line Package). It features a clock input (CK), programming inputs for setting the initial count, a zero detect output (Z), and a reset input (RST). The initial count is loaded into the counter via the programming inputs. The counter decrements on the rising edge of the clock signal. When the counter reaches zero, the Z output goes high. The RST input resets the counter to its initial value. The operating temperature range is typically -40°C to +85°C. The maximum clock frequency depends on the supply voltage and operating conditions. The outputs are designed to drive standard CMOS and TTL logic levels.

You May Also Be Interested in

Pulse
Need more? Email Us
Pulse
Need more? Email Us
Mini-Circuits
Need more? Email Us
KEC
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess