EN
  • EN
  • DE

TC5117445CSJ60

Part No TC5117445CSJ60
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016406-TC5117445CSJ60
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC5117445CSJ60 CAD Model

Description

The TC5117445CSJ60 is a DRAM (Dynamic Random-Access Memory) chip manufactured by Toshiba Semiconductor and Storage. DRAM is a type of semiconductor memory widely used in computers, networking equipment, and other electronic devices for storing data that is actively being used by the CPU or other processing units. The TC5117445CSJ60 is designed to provide high-speed and reliable data storage for various applications.

Applications:

  • Personal computers: Used as main memory (RAM) in desktop and laptop computers.
  • Servers: Employed in server systems for high-capacity and high-speed memory.
  • Networking equipment: Integrated into routers, switches, and other networking devices for buffering and storing data packets.
  • Graphics cards: Utilized as video memory (VRAM) in graphics cards for storing textures and other graphical data.
  • Embedded systems: Incorporated into embedded systems for data storage and processing.

Features:

  • High speed: Offers fast data access and transfer rates.
  • High capacity: Provides a large amount of memory storage in a single chip.
  • Low power consumption: Designed to minimize power consumption for energy-efficient operation.
  • Dynamic refresh: Requires periodic refreshing of data to maintain data integrity.
  • Standard interface: Compatible with standard memory interfaces for easy integration.

Benefits:

  • Improved system performance: By providing fast and reliable memory, the TC5117445CSJ60 enhances the overall performance of electronic systems.
  • Increased data throughput: Enables faster data processing and transfer rates.
  • Reduced power consumption: Contributes to energy savings and longer battery life in portable devices.
  • Simplified system design: Facilitates the design of memory systems by providing a standard memory chip.
  • Cost-effective solution: Offers a balance of performance and affordability for various applications.

Additional Details:

The TC5117445CSJ60 operates at a specific voltage and clock frequency, which are crucial parameters for its intended application. The chip's performance is characterized by its access time, refresh rate, and power consumption. Toshiba Semiconductor and Storage provides detailed specifications in the product datasheet, including the chip's timing diagrams, electrical characteristics, and operating temperature range. The device is typically packaged in a standard memory package for easy integration onto printed circuit boards (PCBs). Proper memory controller design and layout techniques are essential for optimal performance.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess