EN
  • EN
  • DE

TC51V4265DFT-50

Part No TC51V4265DFT-50
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098232-TC51V4265DFT-50
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC51V4265DFT-50 CAD Model

Description

The TC51V4265DFT-50 is a high-speed, low-power 4-Megabit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM device is organized as 262,144 words by 16 bits, making it suitable for applications requiring fast data access and moderate memory density. The device operates at a supply voltage of 3.3V and offers a fast access time of 50ns, making it ideal for high-performance systems.

Applications

  • High-speed cache memory
  • Buffer memory in data acquisition systems
  • Image processing
  • Networking equipment
  • Industrial control systems

Features

  • High-speed access time: 50ns
  • Low operating current
  • Single 3.3V power supply
  • TTL compatible inputs and outputs
  • Available in a 44-pin TSOP package
  • Data retention voltage: 2.0V (min)
  • Operating temperature range: -40°C to +85°C

Benefits

  • Enables high-performance data processing due to its fast access time.
  • Reduces power consumption in portable devices and energy-sensitive applications.
  • Simplifies system design with a single voltage supply requirement.
  • Provides easy integration with existing TTL-based systems.
  • Offers a compact form factor for space-constrained applications.
  • Ensures data integrity even during power fluctuations.
  • Guarantees reliable operation in harsh industrial environments.

Additional Details

The TC51V4265DFT-50 utilizes advanced CMOS technology to achieve its high speed and low power characteristics. The device supports both read and write operations, and its asynchronous operation simplifies memory control. The 44-pin TSOP package provides a compact and industry-standard footprint, making it easy to integrate into various PCB designs. The device's wide operating temperature range ensures reliable performance in demanding industrial and automotive applications. The SRAM also features a low data retention voltage, ensuring that data is preserved even when the power supply drops to a minimum level.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess