EN
  • EN
  • DE

TC51V4400AFTL-80

Part No TC51V4400AFTL-80
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098233-TC51V4400AFTL-80
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC51V4400AFTL-80 CAD Model

Description

The TC51V4400AFTL-80 is a 4-Megabit static RAM (SRAM) device manufactured by Toshiba Semiconductor and Storage. It is organized as 512K words by 8 bits. This SRAM is designed for applications requiring low power consumption and moderate access times. With a supply voltage of 3.3V, the TC51V4400AFTL-80 offers an access time of 80ns, making it suitable for use in embedded systems, portable devices, and various memory caching applications.

Applications

  • Embedded systems
  • Portable devices (e.g., PDAs, mobile phones)
  • Memory caching
  • Industrial control equipment
  • Data logging systems

Features

  • Access Time: 80ns
  • Low Power Consumption
  • Single 3.3V Power Supply
  • TTL Compatible Inputs and Outputs
  • 512K x 8 bit Organization
  • Operating Temperature Range: -40°C to +85°C

Benefits

  • Suitable for low power applications extending battery life.
  • Ideal for systems where speed is not critical but reliability and power efficiency are important.
  • Simplifies system design with a single voltage supply requirement.
  • Easy integration with existing TTL-based systems.
  • Suitable for various memory caching applications.
  • Provides reliable operation in harsh environments.

Additional Details

The TC51V4400AFTL-80 leverages advanced CMOS technology to achieve low power consumption and reliable performance. It supports standard read and write operations, making it easy to integrate into a variety of systems. The 80ns access time is sufficient for many embedded applications where speed is not the primary concern. Its wide operating temperature range ensures it can function reliably in industrial and automotive environments. The device's TTL compatible I/O simplifies interfacing with other digital components.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess