EN
  • EN
  • DE

TC531000P

Part No TC531000P
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998826-TC531000P
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC531000P CAD Model

Description

The TC531000P is a 1,048,576-bit (1Mbit) Pseudo SRAM (PSRAM) manufactured by Toshiba Semiconductor and Storage. This memory device offers the advantages of both SRAM and DRAM, combining the ease of use of SRAM with the high density of DRAM. It's well-suited for applications requiring fast access times and low power consumption, commonly found in mobile devices, embedded systems, and portable electronics.

Applications

  • Mobile Phones
  • PDAs (Personal Digital Assistants)
  • GPS Devices
  • Digital Cameras
  • MP3 Players
  • Embedded Systems with memory constraints

Features

  • Fast Access Time
  • Low Power Consumption
  • Self-Refresh Capability
  • Byte Read/Write Function
  • Single 3V Power Supply
  • 1Mbit Density

Benefits

  • Improved system performance due to fast access times.
  • Extended battery life in portable devices due to low power consumption.
  • Simplified memory management with self-refresh functionality.
  • Flexible data handling with byte read/write options.
  • Reduced system cost with a single 3V power supply requirement.
  • Higher memory capacity in compact devices.

Additional Details

The TC531000P operates with a single 3V power supply, simplifying system design and reducing overall power consumption. Its self-refresh capability eliminates the need for external refresh circuitry, further reducing system complexity. The device is available in a standard package for easy integration into various applications. For detailed technical specifications, including access times, power consumption, and operating temperature range, refer to the Toshiba datasheet. Its pseudo-static nature means that although it has DRAM-like density, the refresh operations are handled internally making it appear like an SRAM to the external memory controller. This greatly simplifies the design process. The PSRAM utilizes a multiplexed address and data bus to reduce the number of pins required. The TC531000P is a reliable and cost-effective memory solution for a wide range of portable and embedded applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess