EN
  • EN
  • DE

TC551001CFT-70V

Part No TC551001CFT-70V
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990546-TC551001CFT-70V
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC551001CFT-70V CAD Model

Description

The TC551001CFT-70V is a high-speed, low-power 1,048,576-bit static random-access memory (SRAM) fabricated by Toshiba Semiconductor and Storage. It is organized as 131,072 words by 8 bits, offering a fast access time of 70ns. This SRAM is ideal for applications requiring quick data access and low power consumption.

Applications:

  • Cache Memory: Used in microprocessors and microcontrollers as cache memory to speed up data access.
  • Embedded Systems: Integrated into embedded systems for fast data storage and retrieval.
  • Industrial Control Systems: Employed in industrial control systems where quick and reliable data access is crucial.
  • Networking Equipment: Used in routers, switches, and other networking devices for temporary data storage.
  • Digital Signal Processing (DSP): Implemented in DSP applications requiring high-speed memory access.

Features:

  • High-Speed Access Time: Offers a fast access time of 70ns, enabling quick data storage and retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Organized as 131,072 Words by 8 Bits: Provides a memory capacity of 1,048,576 bits.
  • Single 5V Power Supply: Operates with a single 5V power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels for easy interfacing with other components.

Benefits:

  • Enhanced System Performance: Fast access time improves the overall performance of the system.
  • Reduced Power Consumption: Low power consumption extends the battery life of portable devices.
  • Easy Integration: TTL compatibility simplifies the integration process with other system components.
  • High Reliability: Designed for high reliability and long-term operation.
  • Wide Operating Temperature Range: Suitable for use in a variety of operating environments.

The TC551001CFT-70V operates from a single 5V power supply and features TTL-compatible inputs and outputs, ensuring easy integration with a wide range of digital systems. It is available in a standard DIP (Dual In-Line Package) or SOJ (Small Outline J-lead) package. Its high speed, low power consumption, and ease of use make it an excellent choice for a variety of memory applications. The SRAM is designed for reliable operation over a wide temperature range, and its robust design ensures long-term stability and performance. The device includes address, data, and control inputs, all designed for simple interfacing. Its primary function is to provide fast, temporary storage for frequently accessed data, boosting system efficiency.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6768 $60.0912
22+ $5.4784 $120.5248
33+ $5.3072 $175.1376
45+ $5.1360 $231.1200
59+ $4.9648 $292.9232
78+ $4.4511 $347.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess