EN
  • EN
  • DE

TC551664J-15

Part No TC551664J-15
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description IC SRAM 64KX16 SOJ44 Sealed 3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
RoHS Non-Compliant
Win Source Part Number 1019959-TC551664J-15
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC551664J-15 CAD Model

Description

The TC551664J-15 is a high-speed, low-power 1,048,576-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 65,536 words by 16 bits. This SRAM utilizes CMOS technology, ensuring both high performance and minimal power consumption. The -15 designation indicates an access time of 15 nanoseconds, making it suitable for applications demanding rapid data retrieval and storage.

Applications

  • High-speed cache memory: Employed in systems where rapid data access is crucial.
  • Buffer memory: Used in applications requiring temporary data storage.
  • Digital signal processing (DSP): Integrated into DSP systems for quick data manipulation.
  • Graphics processing units (GPUs): Used to enhance GPU performance.
  • Networking equipment: Routers and switches benefit from its fast access times.

Features

  • High-speed access time: 15 ns access time enables quick data retrieval.
  • Low power consumption: CMOS technology reduces power usage.
  • Wide operating voltage: Operates on a 5V power supply.
  • TTL compatible inputs/outputs: Simplifies interfacing with TTL logic.
  • Data retention at low voltage: Ensures data integrity during power fluctuations.
  • 65,536 words by 16 bits organization: Provides ample storage capacity.

Benefits

  • Increased system performance: Fast access times improve overall system speed.
  • Reduced power consumption: Extends battery life in portable devices and lowers energy costs in stationary systems.
  • Simplified system integration: TTL compatibility eases integration with existing systems.
  • Enhanced data reliability: Data retention feature safeguards against data loss.
  • Cost-effective solution: Provides a balance of performance and price.

Additional Details

The TC551664J-15 operates within a temperature range of 0°C to 70°C. It's typically available in a DIP (Dual In-line Package) or SOJ (Small Outline J-lead) package. The device features separate data input and output lines, enhancing data throughput. Its high-speed performance and low power consumption make it a versatile choice for a wide range of memory applications requiring quick access and energy efficiency.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess