EN
  • EN
  • DE

TC55257CPL-85L

Part No TC55257CPL-85L
Manufacturer Toshiba Semiconductor and Storage
Catalog SRAM
Description SRAM 32Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957488-TC55257CPL-85L
Series *
Ultra Librarian 3D Model Ultra Librarian TC55257CPL-85L CAD Model

Description

The TC55257CPL-85L is a 262,144-bit static random access memory (SRAM) organized as 32,768 words by 8 bits, manufactured by Toshiba Semiconductor and Storage. It is designed for applications where low power consumption and fast access times are crucial.

Applications

  • Portable Devices: Suitable for use in battery-powered devices like handheld instruments and mobile communication equipment.
  • Embedded Systems: Utilized as memory in microcontrollers and other embedded systems requiring low power operation.
  • Data Loggers: Found in devices that require non-volatile storage of data over extended periods.
  • Industrial Control Systems: Used for storing configuration data and program code in industrial equipment.
  • Medical Equipment: Employed in portable medical devices for data storage and retrieval.

Features

  • Low Power Consumption: Designed for minimal power usage, prolonging battery life in portable applications.
  • Fast Access Time: Offers an access time of 85 ns, enabling quick data retrieval.
  • Wide Operating Voltage: Operates over a broad voltage range, providing flexibility in system design.
  • TTL Compatible: Compatible with standard TTL logic levels, simplifying interfacing with other components.
  • Fully Static Operation: Requires no clock or refresh cycles, simplifying memory control.
  • Available in DIP and SOP Packages: Offers flexibility in mounting options for different board layouts.

Benefits

  • Extended Battery Life: Low power consumption significantly extends the operating time of battery-powered devices.
  • Improved System Performance: Fast access times enhance the overall speed and responsiveness of the system.
  • Simplified System Design: Easy integration with existing logic circuits and wide operating voltage range streamlines the design process.
  • Enhanced Reliability: Fully static operation ensures stable performance over a wide range of operating conditions.
  • Cost-Effective Solution: Provides a balance between performance, power consumption, and cost.

Additional Details

The TC55257CPL-85L is a fully static CMOS RAM. It supports standard memory operations such as read, write, and chip enable. The device features a low standby current, further reducing power consumption when not actively being accessed. The package type is typically a 28-pin DIP or SOP. This SRAM is designed to operate reliably in a wide range of temperatures, making it suitable for various environmental conditions.

You May Also Be Interested in

Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess