EN
  • EN
  • DE

TC5565APL-12

Part No TC5565APL-12
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 65,536 bit static random access memory organized as 8,192 words by 8 bits using CMOS technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 088193-TC5565APL-12
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC5565APL-12 CAD Model

Description

The TC5565APL-12 is a 65,536-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 8,192 words by 8 bits. This SRAM is designed for applications requiring fast access times and low power consumption. The '12' in the part number indicates an access time of 120 ns.

Applications:

  • Microcontroller-based systems: Used as a primary or secondary memory component.
  • Data logging devices: Employed for temporary storage in data logging applications.
  • Portable electronic devices: Suitable for handheld devices requiring low power consumption.
  • Instrumentation equipment: Utilized in instruments requiring real-time data access.
  • Industrial automation: Incorporated in automation systems for control and monitoring.

Features:

  • Fast access time: Offers a fast access time of 120 ns, enabling quick data retrieval.
  • Low power consumption: Designed for low-power operation, extending battery life in portable devices.
  • Fully static operation: Requires no clock or refresh cycles, simplifying system design.
  • TTL compatible inputs and outputs: Ensures compatibility with standard TTL logic levels.
  • Single 5V power supply: Operates from a single 5V power supply, simplifying power requirements.
  • Three-state outputs: Allows for easy memory expansion and bus interfacing.

Benefits:

  • Improved system performance: Fast access times enhance overall system performance.
  • Reduced power consumption: Low-power operation extends battery life in portable applications.
  • Simplified system design: Fully static operation eliminates the need for complex timing circuits.
  • Easy integration: TTL compatible inputs and outputs facilitate easy integration with other components.
  • Cost-effective solution: Provides a cost-effective memory solution for various applications.

The TC5565APL-12 is often available in DIP packages, making it easy to integrate into existing systems or new designs. Its balanced performance and low power consumption make it suitable for a variety of applications.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Kemet
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5455 $53.1825
35+ $2.9091 $101.8185
54+ $2.8182 $152.1828
74+ $2.7273 $201.8202
95+ $2.6364 $250.4580
127+ $2.3637 $300.1899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess