EN
  • EN
  • DE

TC558257J-70

Part No TC558257J-70
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196664-TC558257J-70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC558257J-70 CAD Model

Description

The TC558257J-70 is a static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It features a memory capacity of 262,144 bits (256Kbit), organized as 32,768 words x 8 bits. The '-70' indicates an access time of 70 ns. This SRAM is designed for applications demanding relatively fast access times.

Applications:

  • Cache Memory: Used as cache in microprocessor systems for fast data access.
  • Embedded Systems: Employed in embedded systems where fast memory access is crucial.
  • Data Acquisition Systems: Suitable for storing data in data acquisition systems.
  • Industrial Control Systems: Utilized in industrial control systems for real-time data storage and retrieval.
  • Communication Equipment: Incorporated in communication devices for buffering and temporary data storage.

Features:

  • Fast Access Time: Offers a 70 ns access time for rapid data retrieval.
  • Fully Static Operation: Requires no clock or refresh cycles, simplifying memory control.
  • Low Power Consumption: Designed for low-power operation, suitable for portable and battery-powered applications.
  • TTL Compatible Inputs and Outputs: Facilitates easy interfacing with standard TTL logic circuits.
  • Single 5V Power Supply: Operates from a single 5V power supply.

Benefits:

  • Enhanced System Performance: Fast access times contribute to improved overall system performance.
  • Simplified System Design: Static operation eliminates the need for complex refresh circuitry.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Easy Integration: TTL compatibility simplifies integration with other system components.

The TC558257J-70 offers a good balance between speed, capacity, and ease of use. The 'J' likely refers to the package type, such as a DIP or SOJ package. This SRAM is a viable solution for various applications requiring fast memory access.

You May Also Be Interested in

Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess