The TC58FVM7T2AFT65 is a NAND Flash memory device manufactured by Toshiba Semiconductor and Storage. It is a type of non-volatile memory commonly used for data storage in a wide variety of electronic devices.
Applications
- Solid-state drives (SSDs)
- USB flash drives
- Memory cards (SD, microSD)
- Embedded systems
- Mobile phones and tablets
Features
- High-density storage
- Fast read and write speeds
- Non-volatile data retention
- Low power consumption
- Compact form factor
Benefits
- Large storage capacity for data and applications
- Quick access to stored data
- Data preservation even when power is off
- Extended battery life in portable devices
- Integration into small electronic devices
Technical Specifications
The TC58FVM7T2AFT65 is a 128Gb (16GB) NAND flash memory device. It utilizes a 15nm process technology. It operates at 3.3V. It supports ONFI 4.0 interface. It offers a fast page read/write performance. The operating temperature ranges from -25°C to +85°C. It is available in a TSOP package.
The high density of the TC58FVM7T2AFT65 enables storage of large amounts of data in a small physical space. Its fast read and write speeds significantly improve the performance of devices using this memory. The non-volatile nature of NAND flash memory ensures that data is retained even when the device is powered off, providing reliable storage. Its low power consumption makes it ideal for use in portable devices where battery life is a critical consideration.
Toshiba's advanced manufacturing process ensures high quality and reliability of the TC58FVM7T2AFT65 NAND flash memory. It is rigorously tested to ensure it meets stringent performance and reliability standards.