EN
  • EN
  • DE

TC58NVG1S3EBAI4JRH

Part No TC58NVG1S3EBAI4JRH
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description TC58NVG1S3EBAI4JRH Toshiba
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012089-TC58NVG1S3EBAI4JRH
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC58NVG1S3EBAI4JRH CAD Model

Description

The TC58NVG1S3EBAI4JRH is a NAND flash memory device manufactured by Toshiba (now Kioxia). It is a single-level cell (SLC) NAND flash memory chip, which provides high performance and reliability. SLC NAND stores one bit of data per cell, offering faster read/write speeds and higher endurance compared to multi-level cell (MLC) or triple-level cell (TLC) NAND flash.

Applications:

  • Embedded Systems: Used in applications requiring high reliability and fast boot times, such as industrial control systems and networking equipment.
  • Data Loggers: Employed in devices that continuously record data, such as sensor systems and monitoring equipment.
  • Medical Devices: Used in applications where data integrity and long-term storage are critical.
  • Industrial PCs: Integrated into ruggedized computers and systems for industrial environments.
  • Boot Memory: Serves as reliable and fast storage for system boot code in various devices.

Features:

  • SLC NAND Flash: Offers high performance, endurance, and data retention.
  • Compact Package: Designed for space-constrained applications.
  • High-Speed Interface: Enables fast data transfer rates.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Wide Operating Temperature Range: Designed for use in harsh environments.

Benefits:

  • High Reliability: SLC NAND provides superior data integrity and long-term storage.
  • Fast Performance: Enables quick read/write operations for responsive system performance.
  • Long Endurance: Supports a high number of program/erase cycles.
  • Low Power Consumption: Extends battery life in portable devices.
  • Robust Operation: Operates reliably in a wide range of environmental conditions.

Additional Details:

The TC58NVG1S3EBAI4JRH typically has a storage capacity in the range of 1Gb to 4Gb. It uses a standard NAND flash interface. The exact operating voltage, speed, and other specifications are found in the device datasheet. Important parameters to consider when using this NAND flash memory include program/erase cycles, data retention time, and operating temperature range. Error management and wear leveling algorithms are generally required to maximize the lifespan and reliability of the device. Consult the official datasheet for detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess