EN
  • EN
  • DE

TC59SM816BFT-80

Part No TC59SM816BFT-80
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357202-TC59SM816BFT-80
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC59SM816BFT-80 CAD Model

Description

The TC59SM816BFT-80 is a NAND flash memory component manufactured by Toshiba Semiconductor and Storage. This memory device is designed for use in various embedded systems and storage applications where high-density, non-volatile memory is essential.

Applications

  • Solid-state drives (SSDs)
  • Embedded systems requiring non-volatile storage
  • Mobile devices (smartphones, tablets)
  • Digital cameras and camcorders
  • Industrial control systems

Features

  • NAND Flash Technology: Offers high storage density and non-volatile data retention.
  • High-Speed Data Transfer: Enables fast read and write operations for improved performance.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable applications.
  • Compact Form Factor: Facilitates integration into space-constrained devices.
  • Robust Data Protection: Ensures data integrity and reliability over extended use.

Benefits

  • Enhanced System Performance: Reduces boot times and application loading times due to fast data access.
  • Increased Storage Capacity: Provides ample storage space for large files and data-intensive applications.
  • Improved Reliability: Offers greater resistance to shock and vibration compared to traditional storage solutions.
  • Reduced Power Consumption: Contributes to longer battery life and reduced energy costs.
  • Greater Durability: Ensures stable operation in demanding environments.

Technical Specifications (Likely)

While specific specifications can vary based on the exact model and revision, typical NAND flash memory devices like the TC59SM816BFT-80 include:

  • Capacity: The '16' in the product name may indicate a capacity of 16Gbit or similar.
  • Interface: Likely utilizes a standard NAND flash interface such as ONFI or Toggle DDR.
  • Operating Voltage: Typically operates at 3.3V or 1.8V.
  • Operating Temperature: Available in Industrial or Commercial grade options.

The TC59SM816BFT-80 NAND flash memory is a suitable choice for applications requiring high-performance, low-power, and reliable storage solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $5.7999
Pulse
Need more? Email Us
Atmel
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
KEC
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Lite-On Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess