EN
  • EN
  • DE

TC74AC374P

Part No TC74AC374P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description OCTAL D - TYPE FLIP -FLOP WITH 3 STATE OUTPUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357390-TC74AC374P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC374P CAD Model

Description

The TC74AC374P is an octal D-type flip-flop with three-state outputs manufactured by Toshiba Semiconductor and Storage. Part of the Advanced CMOS (AC) series, it offers high speed and low power consumption. This device features eight D-type flip-flops with a common clock (CLK) input and three-state outputs. Data at the D inputs is transferred to the Q outputs on the positive-going edge of the clock pulse. The three-state outputs facilitate connection to a common bus. The TC74AC374P is commonly used for creating register files, memory address registers, and in data bus interfacing applications. It comes in a through-hole DIP (Dual In-line Package), allowing for ease of use in prototyping and breadboarding.

Applications:

  • Register Implementation: Implements registers in digital systems for data storage.
  • Address Decoding: Stores memory addresses during address decoding operations.
  • Data Bus Management: Manages data flow on a system's data bus.
  • Parallel Data Storage: Provides temporary storage for parallel data.
  • Digital Logic Circuits: Used in various general-purpose digital logic applications.

Features:

  • Octal D-Type Configuration: Contains eight independent D-type flip-flops in one package.
  • Positive-Edge Triggering: Transfers data to the output on the rising edge of the clock signal.
  • Three-State Outputs: Offers a high-impedance output state, allowing for multiple devices to share a bus.
  • High-Speed Operation: Enables fast data transfer rates within the system.
  • Low Power Consumption: Minimizes power dissipation, contributing to energy efficiency.
  • Wide Operating Voltage Range: Supports supply voltages from 2V to 6V.
  • DIP Package: Suitable for breadboarding and through-hole PCB designs.

Benefits:

  • Data Integrity: Ensures reliable data storage and retrieval.
  • Simplified Circuit Design: Integration of eight flip-flops simplifies system design.
  • Bus Compatibility: Three-state outputs allow for easy integration into bus-oriented systems.
  • Energy Efficient: Low power consumption reduces overall system power requirements.
  • Versatile: Suitable for a wide range of digital logic applications.
  • Prototyping Friendly: DIP package allows for easy experimentation and testing.

The TC74AC374P latches data on the positive-going edge of the clock (CLK) signal. The data present at the D inputs is transferred to the corresponding Q outputs. The output enable (OE) input controls the three-state outputs. When OE is low, the outputs are enabled and drive the latched data. When OE is high, the outputs are placed in a high-impedance state, effectively disconnecting the device from the bus. The device operates within a temperature range of -40°C to +85°C. For detailed electrical characteristics, timing diagrams, and application information, please refer to the official Toshiba datasheet for the TC74AC374P.

You May Also Be Interested in

IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess