EN
  • EN
  • DE

TC74AC86FN(F,M)

Part No TC74AC86FN(F,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-SOL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 8.3ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOL
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1106099-TC74AC86FN(F,M)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC86FN(F,M) CAD Model

Description

The TC74AC86FN(F,M) is a high-speed Advanced CMOS Quad Exclusive-OR Gate fabricated by Toshiba Semiconductor and Storage. This device achieves high-speed operation while maintaining the low power dissipation characteristics of CMOS. It's designed for use in a wide range of digital logic applications requiring exclusive-OR functionality.

Applications

  • Digital Logic Circuits: Used for implementing exclusive-OR logic functions in digital systems.
  • Data Encryption: Employed in basic data encryption algorithms where bitwise XOR operations are required.
  • Error Detection and Correction: Utilized in parity generation and checking circuits for error detection.
  • Address Decoding: Integrated into address decoding circuits for memory systems and peripheral devices.
  • Signal Inversion: Can be configured to perform signal inversion, useful in various signal processing applications.

Features

  • High Speed Operation: Provides fast switching speeds, enhancing the performance of digital systems.
  • Low Power Dissipation: Operates with minimal power consumption, suitable for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: Functions reliably across a broad range of supply voltages.
  • CMOS Technology: Utilizes CMOS technology for improved noise immunity and reduced power consumption.
  • Quad Package: Contains four independent exclusive-OR gates in a single package, maximizing board space efficiency.

Benefits

  • Enhanced System Performance: High-speed operation allows for faster data processing and improved system responsiveness.
  • Energy Efficiency: Low power dissipation minimizes energy consumption, extending battery life in portable devices.
  • Simplified Circuit Design: Quad package reduces component count and simplifies PCB layout.
  • Improved Noise Immunity: CMOS technology ensures reliable operation in noisy environments.
  • Versatile Application: Suitable for a wide range of digital logic applications, offering flexibility in design.

Technical Specifications

The TC74AC86FN(F,M) operates within a supply voltage range of 2V to 6V. It features a typical propagation delay time of around 5 ns, depending on the supply voltage and load conditions. The operating temperature range is typically -40°C to +85°C, making it suitable for various industrial and commercial environments. The device is available in a surface-mount package (SOIC) for efficient board assembly.

This device conforms to industry-standard CMOS logic levels, ensuring compatibility with other digital components. Its high-speed performance and low power consumption make it a preferred choice for designers seeking to optimize the performance and efficiency of their digital systems.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess