EN
  • EN
  • DE

TC74ACT02F(EL)

Part No TC74ACT02F(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Logic Function NOR
RoHS Non-Compliant
Win Source Part Number 1098334-TC74ACT02F(EL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74ACT02F(EL) CAD Model

Description

The TC74ACT02F(EL) is a Quad 2-Input NOR Gate from Toshiba Semiconductor and Storage. This device contains four independent 2-input NOR gates. It performs the Boolean function Y = (A + B)’ or Y = A’B’ in positive logic. It is part of the Advanced CMOS Technology (ACT) family, combining the high speed of bipolar logic with the low power consumption of CMOS. This makes it ideal for high-performance applications where power efficiency is crucial.

Applications

  • Logic Inverters
  • Oscillators
  • Control Circuits
  • Signal Processing
  • Data Transmission

Features

  • High Speed: tpd = 4.5 ns (typ.) at VCC = 5 V
  • Low Power Dissipation: ICC = 4 μA (max) at Ta = 25°C
  • Output Drive Capability: 15 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 24 mA (min)
  • Balanced Propagation Delays: tpLH ≈ tpHL
  • Wide Operating Voltage Range: VCC = 4.5 V to 5.5 V
  • Input Clamp Diodes Limit High-Speed Termination Effects

Benefits

  • Fast Switching Speeds: Enables high-speed digital logic operations, improving overall system performance.
  • Low Power Consumption: Reduces power requirements, making it suitable for battery-powered and energy-efficient applications.
  • High Output Drive: Can drive multiple LSTTL loads, reducing the need for additional buffering.
  • Improved Signal Integrity: Symmetrical output impedance minimizes signal reflections, ensuring clean signal transmission.
  • Simplified Timing Design: Balanced propagation delays simplify timing analysis and reduce potential timing hazards.
  • Wide Operating Voltage: Provides flexibility in power supply design and compatibility with various voltage levels.
  • Protection Against Undershoot: Input clamp diodes prevent input voltages from dropping below ground, protecting the device from damage.

Additional Details

The TC74ACT02F(EL) comes in a small outline package (SOP), making it suitable for surface mount applications. The operating temperature range is -40°C to 85°C, allowing for operation in a wide range of environmental conditions. The 'EL' suffix typically indicates that the part is supplied on embossed tape for automated pick-and-place assembly.

The device is designed to be pin-compatible with standard 74ACT02 logic gates, providing a direct replacement option for existing designs. It's crucial to refer to the official datasheet for accurate and detailed specifications before using this component in any design.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7099 $60.3415
200+ $0.5825 $116.5000
310+ $0.5643 $174.9330
425+ $0.5461 $232.0925
550+ $0.5280 $290.4000
735+ $0.4733 $347.8755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,047 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess