EN
  • EN
  • DE

TC74HC155AF

Part No TC74HC155AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL 2-TO-4 LINE DECODER / DUAL 3-TO-8 LINE DECODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264919-TC74HC155AF
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC155AF CAD Model

Description

The TC74HC155AF is a high-speed CMOS 2-to-4 line decoder/demultiplexer manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring fast decoding and demultiplexing operations, offering a combination of high speed and low power consumption.

Applications

  • Memory Decoding: Used in memory systems to select specific memory locations based on address inputs.
  • Data Routing: Employed in data routing applications to direct data to different destinations based on control signals.
  • Address Decoding: Utilized in address decoding circuits to activate specific devices or peripherals based on address inputs.
  • Digital Multiplexing/Demultiplexing: Used for multiplexing or demultiplexing digital signals in communication and control systems.
  • Logic Level Conversion: Can be used for simple logic level conversion between different voltage domains.

Features

  • High-Speed Operation: Provides fast decoding and demultiplexing operations due to its high-speed CMOS technology.
  • Low Power Consumption: Offers low power consumption, making it suitable for battery-powered applications.
  • Two Independent 2-to-4 Line Decoders: Contains two independent 2-to-4 line decoders in a single package.
  • Enable Inputs: Features enable inputs for controlling the operation of each decoder.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 6V.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits

  • Fast Decoding: High-speed operation ensures fast and efficient decoding and demultiplexing.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Versatile: Suitable for a wide range of applications due to its dual decoder configuration and flexible control inputs.
  • Easy to Use: TTL compatibility simplifies interfacing with other logic devices.
  • Reliable: Toshiba's quality ensures reliable operation and long-term performance.

Additional Details

The TC74HC155AF typically features a propagation delay of around 10ns, depending on the operating voltage and load conditions. The enable inputs can be used to disable the outputs of the decoders, allowing for cascading multiple devices to create larger decoding networks. The device is available in a standard 16-pin SOIC (Small Outline Integrated Circuit) package, making it easy to mount on printed circuit boards. It is designed to operate over a wide temperature range, typically from -40°C to +85°C. The TC74HC155AF's combination of high speed, low power consumption, and versatile functionality makes it a popular choice for various digital logic applications. Its two independent decoders in a single package save board space and reduce component count, contributing to more compact and efficient designs. Toshiba provides comprehensive datasheets and application notes to support the design and implementation of the TC74HC155AF in various circuits.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess