EN
  • EN
  • DE

TC74HC259AP

Part No TC74HC259AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264937-TC74HC259AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC259AP CAD Model

Description

The TC74HC259AP is a high-speed CMOS 8-bit addressable latch manufactured by Toshiba Semiconductor and Storage. This device is functionally equivalent to the HC259 while offering the low power consumption characteristic of CMOS circuits. It is designed for use in digital systems requiring temporary storage of data based on an addressable scheme.

Applications

  • Addressable memory storage: Used in systems where individual bits or bytes need to be selectively stored and retrieved.
  • Data multiplexing: Employed to route data from multiple sources to a single destination under address control.
  • Industrial control systems: Used for controlling various devices based on addressable commands.
  • Computer peripherals: Implemented in devices needing address-based data handling, such as printers and scanners.
  • Digital logic circuits: Forms a fundamental building block in complex digital circuits requiring addressable latch functionality.

Features

  • High-Speed Operation: Offers fast switching speeds suitable for high-performance digital systems.
  • Low Power Consumption: CMOS technology ensures minimal power usage, making it ideal for battery-powered applications.
  • 8-Bit Addressable Latch: Provides eight individual latches that can be addressed independently.
  • Clear Input: Includes a clear input to reset all latches simultaneously.
  • Enable Input: Features an enable input to control the latching operation.
  • Wide Operating Voltage Range: Operates from 2V to 6V, accommodating various power supply configurations.
  • TTL Compatibility: Compatible with TTL logic levels for easy interfacing with other digital components.

Benefits

  • Simplified Data Storage: Simplifies the storage and retrieval of data in addressable systems.
  • Reduced Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Increased System Performance: Enables faster data processing due to high-speed operation.
  • Versatile Application: Suitable for a wide range of digital applications requiring addressable latches.
  • Easy Integration: TTL compatibility allows for straightforward integration with existing logic circuits.
  • Enhanced System Reliability: Robust design ensures reliable operation in various environmental conditions.

Additional Details

The TC74HC259AP comes in a DIP-16 package. It operates over a temperature range of -40°C to +85°C. The maximum propagation delay time is typically around 15ns at 5V. The input capacitance is typically 5pF. This device is a reliable and efficient solution for addressable latch applications, providing a balance of speed, low power consumption, and ease of use.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess