EN
  • EN
  • DE

TC74HC4020AF

Part No TC74HC4020AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 12/14-STAGE BINARY COUNTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357640-TC74HC4020AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC4020AF CAD Model

Description

The TC74HC4020AF is a high-speed CMOS 14-stage binary counter manufactured by Toshiba Semiconductor and Storage. It is a ripple-carry counter, meaning the output of each stage clocks the next stage. This device provides 14 stages of binary counting and is designed for applications such as frequency division, timing, and control. Its low power consumption and wide operating voltage make it suitable for a variety of applications.

Applications

  • Frequency Dividers: Used to reduce the frequency of input signals for different systems.
  • Timers: Employed in timing circuits to generate accurate time intervals.
  • Control Circuits: Utilized in control systems for sequencing and event counting.
  • Digital Clocks: Used as a core component in digital clock designs.
  • Sequential Logic: Implemented in sequential logic circuits for address generation.

Features

  • 14-Stage Binary Counter: Provides 14 stages of binary counting.
  • Ripple-Carry Architecture: Outputs of each stage clock the next stage.
  • High-Speed Operation: Allows for fast counting and frequency division.
  • Low Power Dissipation: Consumes minimal power for energy-efficient operation.
  • Wide Operating Voltage Range: Functions across a voltage range of 2V to 6V.
  • Reset Input: Allows for resetting the counter to a known state.

Benefits

  • Versatile Counting: Suitable for a wide range of frequency division and timing applications.
  • Simplified Circuit Design: Reduces the need for external components in counter circuits.
  • High Performance: Accurate and efficient counting in digital systems.
  • Extended Battery Life: Low power consumption ideal for portable devices.
  • Design Flexibility: The wide operating voltage range suits various power supply designs.
  • Controllable Operation: The reset input allows for precise synchronization of the counter.

Additional Details

The TC74HC4020AF is a 14-stage binary ripple counter. All counter stages are master-slave flip-flops. The state of the counter advances one count on the negative transition of each clock pulse. A high level on the reset input clears all counter stages. Because it is a ripple counter, the propagation delay increases with each stage. The device is available in a SOIC16 package. The outputs are Q0, Q1, Q2, Q3, Q4, Q5, Q6, Q7, Q8, Q9, Q10, Q11, Q12 and Q13, representing the different stages of the counter.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess