EN
  • EN
  • DE

TC74HC4053AFT

Part No TC74HC4053AFT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8-CHANNEL ANALOG MULTIPLEXER/DEMULITIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264957-TC74HC4053AFT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74HC4053AFT CAD Model

Description

The TC74HC4053AFT is a triple 2-channel analog multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. It's part of the HC (High-Speed CMOS) family, offering low power consumption and high-speed operation.

Applications

  • Analog Signal Switching
  • Data Acquisition Systems
  • Audio and Video Signal Routing
  • Multiplexing/Demultiplexing of Analog Signals
  • Sample and Hold Circuits

Features

  • Triple 2-Channel Multiplexer/Demultiplexer: Contains three independent 2-channel switches in a single package.
  • High-Speed Operation: Offers fast switching speeds suitable for high-frequency signals.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • CMOS Logic: Utilizes CMOS technology for high noise immunity and low power dissipation.

Benefits

  • Versatile Signal Switching: Can be used to switch analog or digital signals.
  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation.
  • Reduced Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Simplified Circuit Design: Integrates multiple switches into a single package, reducing component count and board space.
  • High-Speed Data Transmission: Supports fast data rates for demanding applications.

Additional Details

The TC74HC4053AFT features three independent SPDT (Single-Pole Double-Throw) switches. Each switch is controlled by an individual select input. The inhibit input disables all switches when asserted. The device is typically available in a surface-mount package such as SOIC or TSSOP.

For detailed specifications, including switching speeds, on-resistance values, operating voltage range, and package dimensions, refer to the official Toshiba Semiconductor and Storage TC74HC4053AFT datasheet.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5895 $50.1075
185+ $0.5522 $102.1570
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4776 $250.7400
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess