EN
  • EN
  • DE

TC74HC4094AFN

Part No TC74HC4094AFN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8-BIT SHIFT AND STORE REGISTER (3-STAFE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264964-TC74HC4094AFN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC4094AFN CAD Model

Description

The TC74HC4094AFN is an 8-stage shift and store bus register manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring serial-to-parallel data conversion, remote control, and display driving. It features high-speed operation and CMOS technology for low power consumption. The TC74HC4094AFN is commonly used in LED displays, remote data acquisition, and various control systems.

Applications

  • LED Displays: Used to drive multiple LEDs in display applications.
  • Remote Data Acquisition: Employed in systems for acquiring data from remote sensors.
  • Control Systems: Found in various control systems for serial-to-parallel data conversion.
  • Industrial Automation: Used in industrial automation equipment for controlling multiple devices.
  • Instrumentation: Employed in instruments for displaying and controlling data.

Features

  • 8-Stage Shift and Store Bus Register: Allows for serial-to-parallel data conversion.
  • High-Speed Operation: Provides fast data processing capabilities.
  • CMOS Technology: Ensures low power consumption.
  • Three-State Outputs: Facilitates easy interfacing with other devices.
  • Cascadable: Allows for expansion to handle more data bits.

Benefits

  • Efficient Data Conversion: Enables efficient serial-to-parallel data conversion.
  • High-Speed Performance: Provides fast data processing for real-time applications.
  • Low Power Operation: Reduces power consumption in battery-powered devices.
  • Easy Interfacing: Three-state outputs simplify interfacing with other components.
  • Flexible Design: Cascadable feature allows for expansion to handle more data bits.

Additional Details

The TC74HC4094AFN operates over a specified voltage range and offers various features to ensure reliable operation. The device's specifications include a supply voltage, operating temperature range, and various timing parameters. It is available in a standard SOIC package, which simplifies assembly on printed circuit boards. The device is designed to be cascadable, allowing multiple devices to be connected together to handle more data bits. The three-state outputs enable easy interfacing with other devices, allowing the register to be connected to a bus without interfering with other devices. This device is commonly used in applications where serial-to-parallel data conversion is required, such as driving LED displays and controlling multiple devices in industrial automation systems.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess