EN
  • EN
  • DE

TC74HC688AP

Part No TC74HC688AP
Manufacturer Toshiba Semiconductor and Storage
Description 8BIT EQUALITY COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1246+
Reference case DIP20
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727558-TC74HC688AP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC688AP CAD Model

Description

The TC74HC688AP is an 8-bit identity comparator manufactured by Toshiba Semiconductor and Storage. This device compares two 8-bit words (A and B) and provides a single output indicating whether they are identical. It belongs to the high-speed CMOS logic family, offering low power consumption and high noise immunity.

Applications:

  • Address decoding
  • Memory selection
  • Data comparison
  • Parity checking
  • Control systems

Features:

  • 8-bit identity comparison
  • High-speed operation
  • Low power consumption
  • Wide operating voltage range
  • High noise immunity
  • Totem pole output
  • Standard DIP package

Benefits:

  • Efficient data comparison simplifies digital circuit design.
  • High-speed operation ensures timely comparison in critical applications.
  • Low power consumption reduces overall system power requirements.
  • High noise immunity improves system reliability in noisy environments.
  • Wide operating voltage range provides flexibility in power supply design.

Additional Details:

The TC74HC688AP compares two 8-bit input words, A0-A7 and B0-B7. When all corresponding bits are identical, the output (P=Q) goes HIGH. The device operates over a wide voltage range, typically from 2V to 6V. It features a totem pole output, capable of driving moderate loads. The high noise immunity ensures reliable operation in environments with electrical noise. The TC74HC688AP is commonly used in address decoding applications to select specific memory locations or peripherals based on a predefined address. Its simple functionality and ease of use make it a versatile component in various digital logic circuits.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6094 $64.3760
90+ $1.3206 $118.8540
140+ $1.2793 $179.1020
190+ $1.2381 $235.2390
245+ $1.1968 $293.2160
325+ $1.0730 $348.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess