EN
  • EN
  • DE

TC74HC7266P

Part No TC74HC7266P
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029730-TC74HC7266P
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74HC7266P CAD Model

Description

The TC74HC7266P is a high-speed CMOS quad exclusive-NOR gate manufactured by Toshiba. It is part of the 74HC series of logic gates, which are known for their high speed, low power consumption, and wide operating voltage range. The exclusive-NOR gate performs the logical exclusive NOR operation; its output is high only when both inputs are the same (both high or both low).

Applications:

  • Parity checkers/generators in data transmission systems.
  • Code converters in digital systems.
  • Comparators in control circuits.
  • Arithmetic circuits, such as adders and subtractors.
  • Logic functions in general-purpose digital circuits.

Features:

  • High speed: Offers fast switching speeds for time-critical applications.
  • Low power consumption: Minimizes energy usage in battery-powered devices.
  • Wide operating voltage range: Operates reliably over a wide range of supply voltages.
  • High noise immunity: Provides stable operation in noisy environments.
  • Quad package: Contains four independent exclusive-NOR gates in a single package.

Benefits:

  • Improved system performance: Enables faster and more efficient digital circuits.
  • Reduced power consumption: Extends battery life in portable devices.
  • Increased reliability: Provides stable operation even in harsh environments.
  • Simplified circuit design: Reduces the number of components required for a given function.
  • Cost savings: Reduces the overall cost of the system.

Additional Details:

The TC74HC7266P typically comes in a DIP (Dual In-Line Package). Key specifications include propagation delay, supply current, input voltage levels, and operating temperature range. It's crucial to consult the datasheet for precise electrical characteristics and application guidelines. The device is typically used in applications where the comparison of two digital signals is necessary, such as in parity checking or code conversion. The high-speed CMOS technology ensures fast switching speeds and low power consumption, making it suitable for a wide range of digital applications. The quad package provides four independent gates, allowing for multiple functions to be implemented with a single IC.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess