EN
  • EN
  • DE

TC74HC85AP

Part No TC74HC85AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 4-BIT MAGNITUDE COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264988-TC74HC85AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC85AP CAD Model

Description

The TC74HC85AP is a 4-bit magnitude comparator manufactured by Toshiba Semiconductor and Storage. It is a high-speed CMOS logic device that compares two 4-bit binary or BCD words and determines whether one is greater than, less than, or equal to the other. This device is commonly used in digital systems for arithmetic operations, data sorting, and address decoding.

Applications

  • Digital comparators
  • Arithmetic logic units (ALUs)
  • Data sorting
  • Address decoding
  • Process control systems
  • Instrumentation

Features

  • 4-Bit Magnitude Comparison: Compares two 4-bit words (A and B).
  • Three Output States: Provides outputs for A>B, A
  • Cascadable: Can be cascaded to compare words of longer lengths.
  • High-Speed Operation: Offers fast comparison times.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • Low Power Consumption: CMOS technology ensures low power dissipation.
  • DIP-16 Package: Standard package for easy integration into circuit boards.

Benefits

  • Efficient Comparison: Provides a simple and efficient way to compare two 4-bit words.
  • Versatile Application: Suitable for a wide range of digital comparison applications.
  • Expandable: Can be cascaded to handle larger word sizes.
  • High Performance: Offers fast comparison speeds for demanding applications.
  • Low Power: Minimizes power consumption, making it suitable for battery-powered devices.
  • Easy Integration: The standard DIP-16 package simplifies integration into existing and new designs.

Technical Specifications

The TC74HC85AP operates with a supply voltage range of 2V to 6V. The propagation delay time (tpd) is typically 15 ns at VCC = 5V. The quiescent current (Icc) is typically 4 μA. The operating temperature range is -40°C to +85°C. The package is a DIP-16 (Plastic Dual In-Line Package with 16 pins).

This magnitude comparator is designed to provide a reliable and efficient solution for comparing digital data. Its combination of speed, versatility, and low power consumption makes it a valuable component in a wide range of digital systems.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess