EN
  • EN
  • DE

TC74LCX16374

Part No TC74LCX16374
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098390-TC74LCX16374
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74LCX16374 CAD Model

Description

The TC74LCX16374 is a 16-bit D-type flip-flop with three-state outputs from Toshiba Semiconductor and Storage, designed for high-speed, low-voltage operation (typically 3.3V). The device is suitable for data latching and storage in a wide variety of digital systems. It features 5V tolerant inputs, enabling seamless integration into mixed-voltage environments. The three-state outputs allow for easy busing and prevent loading when disabled.

Applications

  • Data Latching
  • Memory Interfacing
  • Address Buffering
  • Data Storage
  • Microprocessor Systems

Features

  • Low Voltage Operation: VCC = 2.0 V to 3.6 V
  • High-Speed Performance: tpd = 5.5 ns (typ.) at VCC = 3.3 V
  • 5V Tolerant Inputs: Allows interfacing with 5V logic
  • 16-Bit Configuration
  • Three-State Outputs: Provides bus isolation
  • Positive-Edge Triggered D-Type Flip-Flops

Benefits

  • High-speed performance ensures minimal delay in data processing.
  • Low-voltage operation minimizes power consumption and enhances energy efficiency.
  • 5V tolerant inputs simplify integration with legacy 5V systems.
  • 16-bit configuration is suitable for parallel data handling.
  • Three-state outputs enable easy bus expansion and reduce loading effects.
  • Positive-edge triggering ensures predictable data capture.

The TC74LCX16374 is available in a TSSOP-48 package. The device operates over a temperature range of -40°C to +85°C. It is well suited for applications where fast data latching and storage, combined with low power consumption, are essential.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess