The TC74LCX32FS is a low-voltage quad 2-input OR gate manufactured by Toshiba Semiconductor and Storage. This device is designed for operation at 3.3V and is optimized for high-speed performance in low-power applications. It features 5V tolerant inputs allowing it to interface with 5V logic. The TC74LCX32FS provides the basic OR logic function, performing logical disjunction on two input signals.
Applications
- Logic Circuits
- Signal Routing
- Data Selection
- Control Systems
- General-Purpose Logic
Features
- Low Voltage Operation: VCC = 2.0 V to 3.6 V
- High-Speed Performance: tpd = 4.5 ns (typ.) at VCC = 3.3 V
- 5V Tolerant Inputs: Allows interfacing with 5V logic
- Quad 2-Input OR Gate
- Low Power Dissipation
Benefits
- High-speed operation reduces propagation delays in critical signal paths.
- Low voltage operation minimizes power consumption for energy-efficient systems.
- 5V tolerant inputs provide compatibility with legacy 5V systems.
- Quad configuration offers multiple OR gates in a single package, saving board space.
- Simplified logic design with basic OR gate functionality.
The TC74LCX32FS is available in a SSOP-14 package. Its operating temperature range is from -40°C to +85°C. It is suitable for a broad range of digital logic applications requiring basic OR gate functionality and low power consumption.