EN
  • EN
  • DE

TC74LCX573FK

Part No TC74LCX573FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Latches
Description Low-Voltage Octal D-Type Latch with 5-V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265050-TC74LCX573FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74LCX573FK CAD Model

Description

The TC74LCX573FK is an octal D-type latch with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device is part of the LCX family, known for its low-voltage operation and high-speed performance, making it suitable for a wide range of digital applications.

Applications:

  • Data buffering: Temporary storage of data in digital systems.
  • Address latching: Capturing and holding address information for memory access.
  • I/O port expansion: Increasing the number of available I/O pins in microcontroller systems.
  • Microprocessor systems: Interfacing microprocessors with peripheral devices.
  • Digital logic circuits: General-purpose latching and data storage.

Features:

  • Low-voltage operation: Operates from a 2.0V to 3.6V supply.
  • High-speed performance: Provides fast propagation delays for high-frequency operation.
  • 3-state outputs: Allows multiple devices to share the same bus.
  • Octal latch: Eight independent D-type latches in a single package.
  • Surface mount package: Enables compact and efficient PCB layout.

Benefits:

  • Reduced power consumption: Low-voltage operation minimizes power dissipation.
  • Improved system performance: High-speed performance enables fast data transfer.
  • Flexible system design: 3-state outputs facilitate bus sharing.
  • Compact design: Surface mount package saves board space.
  • Simplified circuit design: Octal latch reduces component count.

Additional Details:

The TC74LCX573FK operates from a low supply voltage range (2.0V to 3.6V), which helps reduce power consumption. Its fast propagation delays enable high-frequency operation, making it suitable for demanding digital applications. The 3-state outputs allow multiple devices to share the same bus without contention. The octal latch configuration provides eight independent D-type latches in a single package, simplifying circuit design and reducing component count. The surface mount package allows for efficient PCB layout and automated assembly. This device is particularly well-suited for applications where low power consumption, high speed, and compact size are critical requirements. Its wide operating voltage range and robust design make it a versatile choice for a variety of digital logic applications.

It's primarily used to provide temporary data storage and multiplexing/demultiplexing signals.

You May Also Be Interested in

Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Renesas Electronics America
Channel IC
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess