The TC74LVX245FS is an octal bus transceiver from Toshiba Semiconductor and Storage. This device is designed for bi-directional data transmission between two buses. It features low-voltage operation and high-speed performance, making it suitable for various digital applications.
Applications:
- Data buffering in memory systems.
- Interface between different logic levels.
- Isolation of bus segments.
- Data communication in microcomputer systems.
- Peripheral device interfacing.
Features:
- Bi-directional data transmission.
- Low-voltage operation (3.3V).
- High-speed performance.
- Three-state outputs.
- Low power consumption.
- Small surface mount package.
Benefits:
- Improved system performance due to high-speed data transmission.
- Simplified system design with bi-directional capability.
- Reduced power consumption, extending battery life in portable devices.
- Increased flexibility in system architecture.
- Compact design for space-constrained applications.
Additional Details:
The TC74LVX245FS operates from a 3.3V power supply and features three-state outputs, allowing the device to be disconnected from the bus. It has a propagation delay of typically 4 ns, ensuring high-speed performance. The device is available in a small SSOP package, making it easy to integrate into various board designs. The control inputs (DIR and OE) determine the direction of data flow and enable/disable the outputs. This bus transceiver is crucial in applications where high-speed data transmission and low power consumption are critical requirements. Its bi-directional capability simplifies the design and reduces the number of components required.