The TC74LVX4052F is a dual 4-channel analog multiplexer/demultiplexer from Toshiba Semiconductor and Storage. It is designed for low-voltage, low-power applications, providing a flexible and efficient way to switch analog or digital signals. This device is part of the LVX family, known for its low-voltage operation and high-speed performance.
Applications
- Analog signal switching
- Data routing
- Audio and video signal selection
- Sample-and-hold circuits
- Test and measurement equipment
Features
- Operating voltage: 2.0 V to 5.5 V
- Low on-resistance: RON = 4.5 Ω (typical) at 5 V
- High off-isolation: -70 dB (typical) at 5 V
- Low power consumption: ICC = 2 μA (maximum) at 5 V
- High-speed operation: tpd = 4.5 ns (typical) at 5 V
- Package: SOP16 (Small Outline Package)
- Dual 4-channel configuration
Benefits
- Enables flexible routing of analog and digital signals.
- Reduces signal distortion with low on-resistance.
- Minimizes signal leakage with high off-isolation.
- Saves power in portable and battery-powered devices.
- Facilitates high-speed signal switching.
- Simplifies board layout with its compact SOP16 package.
Additional Details
The TC74LVX4052F consists of two independent 4-channel multiplexer/demultiplexer circuits. Each channel can switch analog or digital signals with minimal distortion. The device is controlled by two select inputs (A and B) and an enable input (E). When the enable input is high, all channels are turned off. The select inputs determine which of the four channels is selected. The low on-resistance ensures that the signal is switched with minimal voltage drop. The high off-isolation prevents signal leakage between channels. The low power consumption makes the device suitable for battery-powered applications. The high-speed operation allows for switching signals at high frequencies. The SOP16 package is compact and easy to solder. The TC74LVX4052F is a versatile and reliable device for analog and digital signal switching applications. Proper decoupling capacitors should be used near the power supply pins to ensure stable operation. The input signals should be within the specified voltage range. The device is available in tape and reel packaging for automated assembly.