The TC74VCX162244FT(EL) is a 16-bit Buffer/Line Driver with 3-State Outputs manufactured by Toshiba Semiconductor and Storage. This device is designed for low-voltage operation, high-speed data transfer, and minimal power consumption, making it ideal for various applications, particularly in data bus driving and memory interfacing. The (EL) suffix typically indicates specific packaging or handling options for automated assembly.
Applications
- Memory interfacing
- Data bus buffering and driving
- Address line driving
- Multiplexed bus systems
- High-speed data transmission
Features
- Low-voltage operation: VCC = 1.2 V to 3.6 V
- High-speed operation: tpd = 3.0 ns (typ.) at VCC = 3.3 V
- Low power consumption: ICC = 4.0 μA (max) at VCC = 3.6 V
- High noise immunity
- Output drive capability: ±24 mA at VCC = 3.0 V
- 16-bit buffer/line driver
- 3-State Outputs
- Package: TSSOP48
Benefits
- Efficient data buffering enhances signal integrity on data buses.
- Low power consumption is essential for battery-powered applications.
- High-speed operation ensures that data is transmitted quickly and efficiently.
- Wide operating voltage range makes it versatile for various systems.
- 3-State outputs allow multiple devices to share a common bus.
The TC74VCX162244FT(EL) consists of sixteen independent buffers/line drivers, each capable of driving a heavily loaded bus line. The 3-state outputs allow the device to be disabled, effectively disconnecting it from the bus, which is useful in multiplexing applications. The device is packaged in a TSSOP48 (Thin Shrink Small Outline Package), providing a compact solution for high-performance bus driving. Its low power consumption makes it an excellent choice for portable devices where battery life is crucial. The FT indicates a specific manufacturing or testing process.