EN
  • EN
  • DE

TC74VCX16245(SPL

Part No TC74VCX16245(SPL
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TSSOP-M
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727574-TC74VCX16245(SPL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VCX16245(SPL CAD Model

Description

The TC74VCX16245(SPL is a 16-bit bidirectional transceiver with a bus hold feature manufactured by Toshiba Semiconductor and Storage. This transceiver is designed for high-speed data transfer between two buses with different voltage levels.

Applications

  • Level Shifting: Used to interface between systems operating at different voltage levels (e.g., 3.3V and 5V).
  • Bus Isolation: Provides isolation between buses to prevent noise and interference.
  • Data Buffering: Buffers data signals to improve signal integrity and drive capability.
  • Memory Interface: Used in memory interfaces to connect memory devices with different voltage levels.
  • Hot Swapping: Supports hot swapping by preventing bus contention during insertion and removal of cards.

Features

  • 16-Bit Bidirectional Transceiver: Allows for bidirectional data transfer between two buses.
  • Bus Hold: Maintains the last valid logic state on the bus when the input is floating.
  • Low Voltage Operation: Operates at low voltage levels, suitable for modern electronic systems.
  • High-Speed Data Transfer: Supports high-speed data transfer rates.
  • Power-Down Mode: Includes a power-down mode to reduce power consumption when not in use.
  • Overvoltage Tolerant Inputs: Tolerates overvoltage on the inputs without damage.

Benefits

  • Voltage Level Translation: Enables seamless integration of systems with different voltage levels.
  • Improved Signal Integrity: Enhances signal integrity by buffering data signals.
  • Reduced Power Consumption: Reduces power consumption with low voltage operation and power-down mode.
  • Enhanced System Reliability: Protects the system from potential damage due to overvoltage conditions.
  • Simplified Design: Simplifies circuit design with integrated level shifting and buffering functionality.

Additional Details

The TC74VCX16245(SPL operates within specific voltage ranges for the input and output buses. The datasheet provides detailed information on the timing characteristics, such as propagation delay and setup time. It also includes information on the bus hold current and voltage levels.

Proper termination techniques are essential to minimize signal reflections and ensure high-speed data transfer. The datasheet provides recommended termination schemes for different bus configurations.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess