EN
  • EN
  • DE

TC74VHC373FT ELK

Part No TC74VHC373FT ELK
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Latches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11Rohs
Reference case TSSOP-20
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735028-TC74VHC373FT ELK
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74VHC373FT ELK CAD Model

Description

The TC74VHC373FT ELK is an Octal D-Type Latch with 3-State Outputs manufactured by Toshiba Semiconductor and Storage. It is part of the VHC (Very High-Speed CMOS) logic family, offering high-speed operation with low power consumption. This device is commonly used for temporary data storage and data bus interfacing in digital systems.

Applications

  • Data Bus Buffering: Provides temporary storage of data being transferred on a data bus.
  • Address Latching: Used to latch address information in memory systems.
  • Microprocessor Systems: Implemented as part of microprocessor memory interface.
  • Peripheral Interfacing: Serves as latch for transferring data between a microprocessor and peripheral devices.
  • Digital Data Storage: General purpose storage of digital information.

Features

  • Octal Latch: Contains eight independent D-type latches.
  • 3-State Outputs: Provides 3-state outputs, allowing the outputs to be enabled, disabled (high impedance), or driven to a high or low logic level.
  • High-Speed Operation: Offers high-speed operation with a typical propagation delay of around 5 ns.
  • Low Power Consumption: Consumes minimal power due to its CMOS technology.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 5.5V.
  • Enable Control: Includes an enable input to control the latching of data.
  • Small Outline Package: Available in a TSSOP package for space saving and surface mounting.

Benefits

  • Efficient Data Storage: Provides efficient temporary storage of data.
  • Flexible Data Bus Interfacing: The 3-state outputs allow for flexible data bus interfacing.
  • Improved System Performance: High-speed operation improves overall system performance.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.
  • Simplified System Design: Wide operating voltage range simplifies system design and reduces component count.

Additional Details

The TC74VHC373FT ELK operates from -40°C to +85°C. The output drive capability is typically 8 mA. The propagation delay depends on the supply voltage and output load, but is typically in the range of 5 to 10 ns. The input capacitance is typically 4 pF. The device is RoHS compliant.

You May Also Be Interested in

Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Renesas Electronics America
Channel IC
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,357 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess