The TC75S101F(TE85L is a single operational amplifier manufactured by Toshiba Semiconductor and Storage. This op-amp is designed for general-purpose applications and features low voltage operation, making it suitable for battery-powered devices and other low-power systems.
Applications
- Audio Amplifiers: Used in audio amplification circuits.
- Signal Conditioning: Employed for signal conditioning and filtering.
- Voltage Followers: Applied in voltage follower circuits for buffering.
- Active Filters: Utilized in active filter designs.
- Instrumentation Amplifiers: Integrated into instrumentation amplifiers for precision amplification.
Features
- Single Op-Amp: Contains a single operational amplifier in a compact package.
- Low Voltage Operation: Operates from a low supply voltage, typically 1.8V to 5.5V.
- Low Power Consumption: Features low power consumption for energy-efficient operation.
- Small Package: Available in a small package such as SOT-25 or similar for space-saving applications.
- High Gain: Offers high open-loop gain for accurate amplification.
- Rail-to-Rail Output: Provides rail-to-rail output swing for maximum dynamic range.
Benefits
- Versatile Application: Suitable for a wide range of general-purpose op-amp applications.
- Energy Efficient: Minimizes power consumption, making it ideal for battery-powered devices.
- Compact Design: Allows for space-saving designs due to its small package size.
- Accurate Amplification: Provides high gain and rail-to-rail output for accurate signal amplification.
- Simplified Design: Simplifies circuit design with its single op-amp configuration.
Additional Details
The TC75S101F(TE85L typically features a gain-bandwidth product (GBW) in the MHz range. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The op-amp also includes internal compensation for stability. The TE85L suffix likely refers to the specific tape and reel packaging for automated assembly.
It's important to consult the manufacturer's datasheet for detailed specifications, including input offset voltage, input bias current, and common-mode rejection ratio (CMRR).