EN
  • EN
  • DE

TC75S57F

Part No TC75S57F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description SINGLE COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265230-TC75S57F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC75S57F CAD Model

Description

The TC75S57F is a single operational amplifier (op-amp) manufactured by Toshiba Semiconductor and Storage. It features a wide operating voltage range, low power consumption, and good stability. The op-amp is designed for various general-purpose applications in signal amplification and conditioning circuits.

Applications

  • General-purpose Amplification: Signal amplification in audio circuits, sensor interfaces, and instrumentation systems.
  • Active Filters: Implementation of active filters for signal conditioning and noise reduction.
  • Comparator Circuits: Voltage comparison in control systems and threshold detection circuits.
  • Oscillators: Design of oscillator circuits for generating clock signals.
  • Voltage Followers: Buffer amplifiers for impedance matching and signal isolation.

Features

  • Single Op-Amp: Contains one operational amplifier per package.
  • Wide Operating Voltage Range: Operates with supply voltages from 1.8V to 5.5V.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient applications.
  • Input Offset Voltage: Low input offset voltage for accurate signal amplification.
  • Gain Bandwidth Product: Provides a reasonable gain bandwidth for various applications.
  • Rail-to-Rail Output: Output voltage can swing close to the supply rails.
  • Small Package: Available in space-saving packages such as SOT-25.

Benefits

  • Versatile Application: Suitable for a wide range of general-purpose signal amplification and conditioning tasks.
  • Energy Efficient: Low power consumption reduces energy waste in battery-powered devices.
  • Simplified Design: Easy to integrate into various circuits with minimal external components.
  • Compact Solution: Small package size allows for use in space-constrained applications.
  • Cost-Effective: Provides a cost-efficient solution for signal amplification needs.

Additional Details

The TC75S57F is typically used with external resistors and capacitors to configure the gain and frequency response of the amplifier. The input bias current and input offset voltage are important parameters to consider for precision applications. It operates over a wide temperature range. The SOT-25 package is designed for surface mount assembly. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines. This op-amp is a good choice for applications that require a single low-power op-amp.

You May Also Be Interested in

IXYS
Lowest to €7.0901
Toshiba Semiconductor and Storage
Lowest to €62.7457
Panasonic
Need more? Email Us
Microchip Technology
Lowest to €5.6719
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to €0.5151
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to €17.6221
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to €2.7598
ON Semiconductor
Need more? Email Us
Intel
Lowest to €45.7142

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ €0.2481 €53.3493
515+ €0.2042 €105.1457
795+ €0.1979 €157.3391
1,095+ €0.1917 €209.8625
1,415+ €0.1853 €262.2123
1,900+ €0.1655 €314.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,190 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess