The TC75S59FU is a single low-voltage operational amplifier manufactured by Toshiba Semiconductor and Storage. This op-amp is designed for applications requiring low power consumption and single-supply operation. Its rail-to-rail input and output capabilities make it suitable for a variety of signal processing and amplification tasks in portable and battery-powered devices.
Applications:
- Portable Devices: Used in smartphones, tablets, and other portable devices for signal amplification and filtering.
- Battery-Powered Equipment: Suitable for battery-powered equipment where low power consumption is critical.
- Sensor Signal Conditioning: Can be used to amplify and condition signals from various sensors.
- Audio Amplification: Employed in audio amplification circuits for low-power audio applications.
Features:
- Single Supply Operation: Operates from a single power supply voltage, simplifying circuit design.
- Low Power Consumption: Minimizes power dissipation, extending battery life in portable applications.
- Rail-to-Rail Input and Output: Provides a wide dynamic range, maximizing signal fidelity.
- Small Package: Available in a compact package, ideal for space-constrained applications.
- Wide Operating Voltage Range: Operates over a wide voltage range, accommodating various power supply configurations.
Benefits:
- Extended Battery Life: Low power consumption prolongs battery life in portable devices.
- Simplified Circuit Design: Single supply operation simplifies the design process.
- High Signal Fidelity: Rail-to-rail input and output provides a wide dynamic range, ensuring high signal fidelity.
- Compact Design: Small package size allows for high-density circuit designs.
- Versatile Application: Suitable for a wide range of applications requiring low power consumption and single supply operation.
Additional Details:
The TC75S59FU is available in a US8 package. It features an operating voltage range of 1.8V to 5.5V. The low supply current and rail-to-rail operation make it an excellent choice for portable and battery-powered applications. This operational amplifier provides a balance of performance, power efficiency, and compact size.