EN
  • EN
  • DE

TC75W58FK

Part No TC75W58FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Comparators
Description DUAL COMPARATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265242-TC75W58FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC75W58FK CAD Model

Description

The TC75W58FK is a single supply dual operational amplifier manufactured by Toshiba Semiconductor and Storage. This amplifier is designed for a wide range of applications requiring low voltage operation and low power consumption. It features a wide operating voltage range and excellent stability, making it suitable for various analog signal processing tasks.

Applications

  • Audio Amplification: Used in pre-amplifiers and headphone amplifiers.
  • Active Filters: Employed in designing low-pass, high-pass, and band-pass filters.
  • Signal Conditioning: Used for amplifying and buffering signals in data acquisition systems.
  • Voltage Followers: Used as buffer amplifiers to isolate circuits.
  • Instrumentation Amplifiers: Implemented as part of instrumentation amplifier designs.

Features

  • Wide Operating Voltage Range: Operates from a single supply voltage of 1.8V to 5.5V.
  • Low Supply Current: Minimizes power consumption, suitable for battery-powered devices.
  • High Gain Bandwidth Product: Offers good AC performance.
  • Low Input Bias Current: Reduces DC errors in sensitive applications.
  • Rail-to-Rail Output: Provides maximum output dynamic range.
  • Small Package: Available in a small package, saving board space.

Benefits

  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Versatile Application: Suitable for a wide range of applications due to its stable performance.
  • Reduced Design Complexity: Simplified design due to its single supply operation.
  • Compact Size: Enables smaller and more compact circuit designs.
  • Improved Signal Integrity: Rail-to-rail output provides maximum signal range.

Technical Specifications: The TC75W58FK features a typical supply current of around 500μA per amplifier. It has a gain-bandwidth product of approximately 1 MHz and is available in a small package such as an SSOP-8 or similar. Its input bias current is typically in the pA range. The operating temperature range is typically -40°C to +85°C. The device provides stable performance across its operating temperature and voltage ranges, making it a reliable choice for various applications. The rail-to-rail output swing ensures that the output voltage can swing close to the supply rails, maximizing the dynamic range of the signal.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6720 $58.0320
15+ $7.9360 $119.0400
23+ $7.6888 $176.8424
32+ $7.4405 $238.0960
41+ $7.1922 $294.8802
54+ $6.4484 $348.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess