EN
  • EN
  • DE

TC78B006FNG(OEL)

Part No TC78B006FNG(OEL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SSOP16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716552-TC78B006FNG(OEL)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC78B006FNG(OEL) CAD Model

Description

The TC78B006FNG(OEL) is a single-channel low on-resistance load switch manufactured by Toshiba Semiconductor and Storage. This device is designed for power management in various portable and battery-powered applications. It features a low on-resistance MOSFET, which minimizes power loss and heat generation, contributing to increased efficiency and longer battery life.

Applications

  • Smartphones: Power management for various smartphone components, such as displays, cameras, and processors.
  • Tablets: Load switching for power distribution in tablets, ensuring efficient power usage.
  • Wearable Devices: Power control for wearable devices like smartwatches and fitness trackers, extending battery life.
  • Portable Audio Players: Power management for audio playback and processing circuits.
  • Digital Cameras: Load switching for camera modules and image processing units.

Features

  • Low On-Resistance: Minimizes voltage drop and power dissipation, improving efficiency.
  • Single Channel: Designed for controlling a single power rail.
  • Overcurrent Protection: Integrated overcurrent protection to prevent damage from excessive current.
  • Thermal Shutdown: Thermal shutdown function protects the device from overheating.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits

  • Improved Power Efficiency: Low on-resistance minimizes power loss, leading to better energy efficiency.
  • Enhanced System Reliability: Overcurrent and thermal protection features prevent damage and improve system reliability.
  • Extended Battery Life: Reduced power consumption translates to longer battery life in portable devices.
  • Compact Design: Small package size enables integration into space-sensitive applications.
  • Simplified Circuit Design: Integrated protection features simplify circuit design and reduce component count.

Additional Details

The TC78B006FNG(OEL) typically operates with an input voltage range of 1.5V to 5.5V. It has a typical on-resistance (Ron) in the milliohm range, depending on the gate voltage. The overcurrent protection threshold is typically set at a specific level to safeguard downstream components. The device is available in a lead-free package, compliant with environmental regulations. The small package size (e.g., DFN or similar) allows for efficient PCB layout and miniaturization of electronic devices. This load switch is suitable for applications demanding high efficiency and reliable power management.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1887 $65.6610
65+ $1.7960 $116.7400
100+ $1.7394 $173.9400
140+ $1.6840 $235.7600
180+ $1.6274 $292.9320
240+ $1.4588 $350.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess