EN
  • EN
  • DE

TC7MB3245FKEL

Part No TC7MB3245FKEL
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Bus Switch 1-Element CMOS 8-IN 20-Pin VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 20
RoHS Compliant
Win Source Part Number 1098463-TC7MB3245FKEL
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7MB3245FKEL CAD Model

Description

The TC7MB3245FKEL is a high-speed CMOS bus transceiver fabricated with advanced silicon gate CMOS technology. This device is designed for bi-directional asynchronous communication between data buses. It features dual supplies (VCCA and VCCB) to allow for voltage translation, making it suitable for mixed-voltage systems. It’s commonly used for level shifting and data transfer in various digital systems.

Applications:

  • Voltage level translation
  • Data bus isolation
  • Hot swapping applications
  • Mixed voltage systems
  • Memory interfaces

Features:

  • Dual supply operation: VCCA = 1.65 V to 3.6 V, VCCB = 2.3 V to 5.5 V
  • High-speed operation: tpd = 3.5 ns (max) at VCCA = 3.3 V, VCCB = 5 V
  • Low power dissipation: ICC = 2 μA (max) at Ta = 25°C
  • Bus hold circuitry on data inputs eliminates the need for external pull-up resistors
  • Output drive capability: |IOH| = IOL = 8 mA (min) at VCCB = 4.5 V
  • ESD protection: ±2 kV (HBM)

Benefits:

  • Facilitates seamless communication between different voltage domains.
  • Minimizes signal propagation delay for enhanced system performance.
  • Reduces power consumption for greater energy efficiency.
  • Simplifies design by eliminating external components.
  • Ensures robust signal transmission capability.
  • Provides protection against electrostatic discharge.

The TC7MB3245FKEL is an 8-bit transceiver with two separate enable inputs (OEAB and OEBA) for controlling the direction of data flow. When OEAB is low and OEBA is high, data flows from A to B. When OEAB is high and OEBA is low, data flows from B to A. When both OEAB and OEBA are high, both ports are effectively isolated. The device is designed to operate over a wide range of temperatures and is supplied in a VSSOP package for space-saving board layouts. The bus hold feature eliminates the need for external pull-up resistors, simplifying the design and reducing component count. It is specifically designed for applications requiring voltage level translation, such as interfacing 3.3V and 5V systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess