EN
  • EN
  • DE

YA981S6R

Part No YA981S6R
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106038-YA981S6R
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YA981S6R CAD Model

Description

The YA981S6R, produced by Fuji Electric, is a power semiconductor module, most likely a diode or thyristor, designed for use in high-power applications. The "YA" prefix indicates that it is a power module from Fuji Electric. Like other modules in this family, the YA981S6R is designed for high voltage and high current rectification and switching.

Applications

  • AC Motor Drives: Found in variable frequency drives (VFDs) to control the speed and torque of AC motors.
  • DC Power Supplies: Used in high-power DC power supplies for industrial applications and telecommunications systems.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide backup power during power outages.
  • Welding Equipment: Used in welding machines to control the welding current.
  • Renewable Energy Systems: Integrated into solar inverters and wind turbine converters to convert DC power to AC power for grid connection or local use.

Features

  • High Voltage Capability: Designed to withstand high voltage levels, typically in the range of hundreds or thousands of volts.
  • High Current Capacity: Capable of handling high current loads, often hundreds of amperes, suitable for demanding applications.
  • Isolated Baseplate: Provides electrical isolation between the semiconductor devices and the mounting surface, improving safety and simplifying thermal management.
  • Robust Package: Built to withstand harsh industrial environments, ensuring long-term reliability and performance.
  • Low On-State Voltage Drop: Minimizes power dissipation and improves efficiency, reducing overall energy consumption.

Benefits

  • Improved Efficiency: Reduced on-state voltage drop results in lower power losses and improved overall system efficiency.
  • Increased Reliability: Robust package and high voltage/current capabilities ensure reliable operation even under demanding conditions.
  • Simplified System Design: Isolated baseplate simplifies mounting and heat sinking, reducing complexity and cost.
  • Reduced Size and Weight: Compact module design reduces the overall size and weight of power electronic systems.
  • Enhanced Safety: Electrical isolation enhances safety for both operators and equipment, minimizing the risk of electrical hazards.

Additional Details

The YA981S6R likely incorporates internal diodes or thyristors, depending on its specific configuration and intended use. It typically has screw terminals for making electrical connections. A heatsink is typically needed to dissipate the heat generated during operation. The exact voltage and current ratings, as well as the internal circuit configuration, can be found in the Fuji Electric datasheet for this part number. The standard operating temperature range is generally between -40°C to +125°C. The materials used in its construction typically include silicon for the semiconductor devices, copper for the terminals, and a ceramic or plastic housing for electrical insulation. Proper mounting and cooling are essential for reliable operation. Precise specs require the datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess