EN
  • EN
  • DE

TC7MP3125FTG

Part No TC7MP3125FTG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Low Voltage/Low Power 2-Bit × 2 Dual Supply Bus Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358388-TC7MP3125FTG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MP3125FTG CAD Model

Description

The TC7MP3125FTG is a high-speed, low-voltage Quadruple Bus Switch manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring high-speed switching between multiple data paths, offering minimal signal distortion and low power consumption. It is suitable for data multiplexing, bus isolation, and signal routing in various digital systems.

Applications:

  • Data Multiplexing/Demultiplexing: Selects or routes data signals between multiple sources and destinations.
  • Bus Isolation: Isolates different segments of a data bus to prevent signal interference or contention.
  • Signal Routing: Directs signals from one point to another within a digital system.
  • Memory Interfacing: Used in memory systems for address or data path selection.
  • I/O Port Expansion: Increases the number of available I/O ports in a system.

Features:

  • High-Speed Switching: Offers fast switching speeds, minimizing signal propagation delay.
  • Low On-Resistance: Provides low on-resistance for minimal signal degradation when the switch is closed.
  • Low-Voltage Operation: Operates efficiently at low voltage levels (typically 1.65V to 5.5V).
  • Quadruple Bus Switch: Integrates four independent SPST (Single-Pole Single-Throw) switches in a single package.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved System Performance: High-speed switching reduces signal propagation delays, enhancing overall system performance.
  • Minimized Signal Degradation: Low on-resistance ensures high signal integrity and accuracy.
  • Reduced Power Consumption: Low-voltage operation minimizes power requirements, extending battery life in portable devices.
  • Flexible Signal Routing: Four independent switches provide versatile signal management capabilities.
  • Compact Design: Small package size allows for denser and more efficient board layouts.

Additional Details:

The TC7MP3125FTG features four independent SPST switches controlled by individual enable inputs. When an enable input is active (typically HIGH), the corresponding switch is closed, allowing the signal to pass through. When the enable input is inactive (typically LOW), the switch is open, isolating the signal. The device utilizes advanced CMOS technology to achieve high-speed performance with low power consumption. The “FTG” suffix denotes a lead-free and halogen-free package, compliant with environmental regulations. It offers a broad operating temperature range, typically from -40°C to +85°C. It’s commonly used in portable electronics, computing devices, and other applications requiring high-performance signal switching and routing with minimal power consumption. Its small size and low power characteristics make it an excellent choice for battery-powered devices where space is at a premium.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess