EN
  • EN
  • DE

TC7SA04F(TE85L)

Part No TC7SA04F(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358521-TC7SA04F(TE85L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SA04F(TE85L) CAD Model

Description

The TC7SA04F(TE85L) is a single inverter logic gate from Toshiba Semiconductor and Storage. This device is part of the TC7SA series, known for its low-voltage operation and compact packaging, making it suitable for a wide range of portable and space-constrained applications.

Applications

  • Signal Inversion: Used to invert digital signals in various electronic circuits.
  • Level Shifting: Employed to shift voltage levels in mixed-voltage systems.
  • Oscillators: Can be configured as part of simple oscillator circuits.
  • Logic Buffering: Functions as a buffer to strengthen weak signals.
  • Portable Electronics: Commonly found in smartphones, tablets, and other battery-powered devices.

Features

  • Single Inverter: Contains one independent inverter gate.
  • Low Voltage Operation: Operates from 0.9V to 3.6V, ideal for low-power applications.
  • High-Speed Operation: Offers fast propagation delay times for efficient signal processing.
  • Small Package: Available in a compact package (typically SMV), saving board space.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.

Benefits

  • Simplified Circuit Design: Provides a simple and efficient way to invert signals, reducing component count.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Space Saving: Compact package allows for higher density designs in space-constrained environments.
  • Reliable Performance: Toshiba's reputation ensures high quality and consistent performance.
  • Versatile Application: Suitable for a broad range of digital logic applications.

Technical Specifications:

The TC7SA04F(TE85L) typically features a propagation delay time in the nanosecond range, depending on the supply voltage and operating conditions. Its operating temperature range is generally from -40°C to +85°C, making it suitable for various environments. The input and output voltage levels are compatible with standard CMOS logic levels. The package is usually a SMV (Super Mini Package), designed for surface mounting. This single gate inverter provides a cost effective solution for simple inversion needs.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess