EN
  • EN
  • DE

TC7SH125FU(T5RSOYF

Part No TC7SH125FU(T5RSOYF
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1310+
Reference case SOT23
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757248-TC7SH125FU(T5RSOYF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SH125FU(T5RSOYF CAD Model

Description

The TC7SH125FU(T5RSOYF is a single bus buffer gate with a 3-state output manufactured by Toshiba Semiconductor and Storage. This device is part of the TC7SH series, designed for low-voltage operation and small size, making it well-suited for portable and battery-powered applications where space is limited.

Applications

  • Bus Buffering: Used to buffer signals on a data bus to improve signal integrity.
  • Line Driving: Provides the necessary drive strength to transmit signals over longer lines.
  • Memory Interfacing: Utilized in memory interface circuits to control data flow.
  • Address Decoding: Suitable for simple address decoding schemes.
  • Portable Electronics: Integrated into various portable electronic devices due to its low power consumption and small size.

Features

  • Single Bus Buffer: Contains one buffer gate with a 3-state output.
  • 3-State Output: Allows the output to be in a high, low, or high-impedance state.
  • Low Voltage Operation: Operates at low voltages, typically between 1.65V and 5.5V.
  • Small Package: Available in a compact package, suitable for high-density circuit boards.
  • High-Speed Operation: Provides fast switching speeds for improved performance.

Benefits

  • Improved Signal Integrity: Buffers signals to maintain signal quality on the bus.
  • Space Saving: Small footprint enables efficient use of board space.
  • Energy Efficient: Low power consumption contributes to longer battery life.
  • Flexible Control: The 3-state output allows for versatile control of data flow.
  • Cost-Effective: Provides a cost-efficient solution for bus buffering needs.

Additional Details

The TC7SH125FU incorporates a CMOS structure, which ensures low static current consumption. It is designed to operate over a wide temperature range, making it suitable for diverse environmental conditions. The specific package type is generally a thin small outline package (TSSOP) or similar, optimized for surface mount technology (SMT). It is commonly employed in applications requiring bus buffering with minimal power and space constraints. Refer to the datasheet for comprehensive electrical characteristics, including propagation delay, output drive capability, and input voltage levels.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess