EN
  • EN
  • DE

TC7SHU04FU-F

Part No TC7SHU04FU-F
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215171-TC7SHU04FU-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SHU04FU-F CAD Model

Description

The TC7SHU04FU-F is a single unbuffered inverter from Toshiba Semiconductor and Storage, part of the TC7SH series. This device is manufactured using silicon CMOS technology to provide high-speed operation and low power consumption. It's designed for applications that need signal inversion and basic logic functions within digital circuits.

Applications:

  • Signal Inversion: Used to invert digital signals in digital circuits.
  • Simple Oscillators: Employed in building basic oscillator circuits.
  • Logic Circuits: Integrated into various logic circuits requiring signal inversion.
  • Buffering Applications: Can be used as a simple buffer for digital signals.
  • Clock Signal Generation: Useful in basic clock signal generation circuits.

Features:

  • High-Speed Operation: Provides fast switching speeds, suitable for high-frequency applications.
  • Low Power Consumption: Utilizes CMOS technology to minimize power usage, ideal for battery-operated devices.
  • Wide Operating Voltage Range: Operates over a broad voltage range, accommodating different system requirements.
  • Small Package: Comes in a compact package, which saves space on the circuit board.
  • Unbuffered Output: Provides a direct, unbuffered signal output for minimal signal delay.

Benefits:

  • Easy Signal Inversion: Simplifies signal inversion tasks in digital logic.
  • Energy Efficient: Low power consumption helps extend battery life in portable devices.
  • Versatile Usage: Suitable for a variety of digital logic applications where signal inversion is needed.
  • Compact Design: Small package size allows for dense circuit layouts and smaller devices.
  • Reliable Operation: Provides stable and consistent performance under various conditions.

Additional Details:

The TC7SHU04FU-F operates with a supply voltage range typically between 2V and 5.5V. It features a short propagation delay time, which allows for fast signal processing. The device's typical operating temperature range is -40°C to +85°C, making it suitable for many commercial and industrial applications. It is commonly used in digital electronics wherever signal inversion is required, especially in situations where low power consumption is critical. The '-F' suffix generally indicates a specific lead-free or RoHS-compliant version.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1484
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess