EN
  • EN
  • DE

TC7ST08FF2

Part No TC7ST08FF2
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098498-TC7ST08FF2
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7ST08FF2 CAD Model

Description

The TC7ST08FF2 is a single 2-input AND gate manufactured by Toshiba Semiconductor and Storage. This device performs the logical AND function, outputting a high signal only when both of its inputs are high. The 'FF2' suffix indicates specific packaging and handling details.

Applications:

  • Basic Logic Functions: Implementing AND logic in digital circuits.
  • Enable/Disable Circuits: Used to enable or disable signal paths based on input conditions.
  • Combinational Logic: Building complex combinational logic circuits.
  • Address Decoding: Implementing address decoding logic in memory systems.
  • Digital Systems: Integration into microcontrollers, memory interfaces, and other digital systems components.

Features:

  • Single 2-Input AND Gate: Provides one AND gate with two inputs.
  • Low Power Consumption: Designed for minimal power usage in portable and battery-operated devices.
  • Wide Operating Voltage: Functions across a broad voltage range to accommodate various power supply setups.
  • High-Speed Performance: Offers fast switching speeds for efficient data processing.
  • Compact Packaging: Housed in a small surface-mount package (e.g., SOT-23) for space-constrained designs.
  • CMOS Technology: Utilizes CMOS technology for optimal power efficiency and noise immunity.

Benefits:

  • Streamlined Logic Design: Simplifies the implementation of AND logic operations.
  • Energy Efficient: Low power consumption is ideal for battery-powered and portable systems.
  • Versatile Usage: Suitable for a wide array of digital logic applications.
  • Fast Operation: High switching speeds enable quick and efficient digital processing.
  • Small Footprint: The compact package allows for easy integration into tight spaces.

Additional Details:

The TC7ST08FF2 operates within a standard temperature range for commercial applications, typically between -40°C and +85°C. Its supply voltage typically ranges from 2V to 6V. The output drive is sufficient for interfacing with other logic gates and components. The 'FF2' likely signifies specific packaging details and reel orientation for automated assembly. Detailed electrical characteristics, timing specifications, and package dimensions can be found in the manufacturer's datasheet.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess