EN
  • EN
  • DE

TC7ST08FU(TE85L)

Part No TC7ST08FU(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358822-TC7ST08FU(TE85L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7ST08FU(TE85L) CAD Model

Description

The TC7ST08FU(TE85L) is a single 2-input AND gate from Toshiba Semiconductor and Storage. The part number specifies the base logic gate (TC7ST08FU) and includes a suffix (TE85L) which usually denotes specific packaging or tape and reel options for automated assembly. This device is designed for low-voltage operation and performs the basic AND logic function: the output is high only when both inputs are high. It's part of Toshiba's TC7ST series, known for low power consumption and small size.

Applications

  • Automated Assembly Lines: Designed for automated pick-and-place assembly in electronic manufacturing.
  • Portable Communication Devices: Used in mobile phones, tablets, and wireless communication modules.
  • Consumer Electronics: Integrated into televisions, audio equipment, and other consumer devices.
  • Industrial Automation: Utilized in industrial control systems, PLCs, and sensors.
  • Computing Peripherals: Employed in computer accessories, interface devices, and expansion cards.

Features

  • Single 2-Input AND Gate: Implements the logical AND function.
  • Low-Voltage Operation: Operates efficiently at low supply voltages.
  • High-Speed Switching: Offers fast propagation delays for high-speed performance.
  • Ultra-Small Package: Available in small surface-mount packages for space-saving designs.
  • Tape and Reel Packaging (TE85L): Packaged for automated pick-and-place assembly.

Benefits

  • Cost-Effective Assembly: Tape and reel packaging reduces assembly time and costs.
  • Extended Battery Life: Low-voltage operation minimizes power consumption in portable devices.
  • Compact Design: Small package size allows for miniaturization of electronic products.
  • Improved System Performance: High-speed switching enhances overall system responsiveness.
  • Reliable Logic Function: Provides a stable and dependable AND logic function.

The TC7ST08FU(TE85L) typically comes in a US8 package or similar. It operates on a supply voltage range, often between 1.65V and 5.5V. The input voltage levels are CMOS and TTL compatible. The propagation delay is typically in the nanosecond range. The 'TE85L' suffix indicates that the device is supplied on tape and reel, optimized for automated assembly processes, enhancing manufacturing efficiency and reducing assembly costs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess