The TC7SZ05F is a single open-drain inverter gate manufactured by Toshiba Semiconductor and Storage. This gate is designed for applications requiring a flexible output configuration, such as level shifting, wired-OR logic, and driving LEDs.
Applications:
- Level shifting
- Wired-OR logic
- LED driving
- Interfacing with different voltage domains
- Pull-up resistor configurations
Features:
- Open-Drain Output: Allows for flexible output configuration and voltage level translation.
- Low Power Consumption: Minimizes energy usage, suitable for battery-powered devices.
- Wide Operating Voltage Range: Operates over a broad voltage range, offering flexibility in various systems.
- Small Package: Compact package design enables efficient use of board space.
- High Output Current Capability: Provides sufficient current to drive LEDs and other loads.
Benefits:
- Flexible Output Configuration: Open-drain output allows for customization of output voltage levels.
- Reduced Power Consumption: Low power operation extends battery life in portable applications.
- Versatile Application: Wide voltage range makes it suitable for diverse systems and configurations.
- Space-Saving Design: Small package allows for integration in compact electronic devices.
- Direct LED Driving: Open-drain output can directly drive LEDs with appropriate resistor.
The TC7SZ05F features an open-drain output that requires an external pull-up resistor to define the high logic level. It operates over a voltage range of 1.65V to 5.5V, making it compatible with various digital systems. The device is available in a small package, such as a USON package, contributing to its compact size. The propagation delay is typically in the nanosecond range.
The TC7SZ05F is primarily used for level shifting between different voltage domains. By selecting an appropriate pull-up resistor and voltage, the output voltage level can be adjusted to match the requirements of the receiving device. The open-drain output also allows for wired-OR logic, where multiple outputs can be connected together through a common pull-up resistor. The output will be low if any of the outputs are low, and high only if all outputs are high. It can also be used to directly drive LEDs, simply by connecting the LED and a current-limiting resistor between the output and the supply voltage.